TE Connectivity Connector, Housing, D Sub, Plug, 50 Position; No. Of Positions Amp Te Connectivity 0-0167296-1

Description
CONNECTOR, HOUSING, D SUB, PLUG, 50 POSITION; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DD RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, D SUB, PLUG, 50 POSITION; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Plug, 50 Position; No. Of Positions Amp Te Connectivity - 34M9018 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Plug, 50 Position; No. Of Positions Amp Te Connectivity
34M9018
Connector, Housing, D Sub, Plug, 50 Position; No. Of Positions Amp Te Connectivity 34M9018
CONNECTOR, HOUSING, D SUB, PLUG, 50 POSITION; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DD RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, PLUG, 50 POSITION; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34M9018
Product Name Connector, Housing, D Sub, Plug, 50 Position; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details