TDK-Lambda Americas Inc., High Power Division Power Supply, AC-DC ATX,300W,85-265VAC Input,115-230VAC Output,5 Outputs ZWX300

Description
Power Supply, AC-DC ATX,300W,85-265VAC Input,115-230VAC Output,5 Outputs
Datasheet
Description
Power Supply, AC-DC ATX,300W,85-265VAC Input,115-230VAC Output,5 Outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, AC-DC ATX,300W,85-265VAC Input,115-230VAC Output,5 Outputs - 70177308 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, AC-DC ATX,300W,85-265VAC Input,115-230VAC Output,5 Outputs
70177308
Power Supply, AC-DC ATX,300W,85-265VAC Input,115-230VAC Output,5 Outputs 70177308
Power Supply, AC-DC ATX,300W,85-265VAC Input,115-230VAC Output,5 Outputs

Power Supply, AC-DC ATX,300W,85-265VAC Input,115-230VAC Output,5 Outputs

Supplier's Site
Ac-Dc Converter, Open Frame, 4 O/p, 150W; Power Supply Approvals Tdk-Lambda - 94M5325 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 4 O/p, 150W; Power Supply Approvals Tdk-Lambda
94M5325
Ac-Dc Converter, Open Frame, 4 O/p, 150W; Power Supply Approvals Tdk-Lambda 94M5325
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 150W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):255W @ 30CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 265V AC; Height:36.068mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 4 O/P, 150W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):255W @ 30CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 265V AC; Height:36.068mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 70177308 94M5325
Product Name Power Supply, AC-DC ATX,300W,85-265VAC Input,115-230VAC Output,5 Outputs Ac-Dc Converter, Open Frame, 4 O/p, 150W; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Open Frame
Applications Industrial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
AC-DC Power Supplies - CUT35-522/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Pack - 102514944 - Radwell International
Specs
AC Output Voltage 264.0 volts
DC Output Voltage 24.0 volts
View Details
2 suppliers