Open Frame AC DC Converters 4 Output 3.3V 5V 12V -12V 7A, 6A, 8A, 200mA 85 ~ 265 VAC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWX240/A1-ND |
| Product Name | AC DC Converters |
| Type | 1 |
| Form Factor | Open Frame |
| Features | Power Factor Correction |