TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS75BAF-48/L

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS75BAF-48/L is a 75W single-output AC-DC power supply with a 48V output, designed for industrial applications requiring high reliability and long operational life. It supports an input voltage range of 85 to 265 Vac and operates at 47 to 63 Hz. The unit is convection-cooled, features a 5-year warranty, and meets IEC/UL/CSA/EN62368-1, 60950-1, and EN50178 safety standards. It complies with EN55011 and EN55032-B for conducted and radiated EMI, and IEC61000-6-2 for electromagnetic immunity. The open-frame model has dimensions of 150 x 50 x 33 mm and a weight of 230 g, with optional L-bracket mounting as indicated by the "/L" suffix. Ripple and noise are specified at 240 mV, with typical efficiency of 85% at 100Vac and 86% at 200Vac. Peak inrush current at 230Vac is 28 A, and hold-up time is 18 ms at 80% load. No minimum load is required.

Datasheet Summary
Powered by GS/AI

The ZWS75BAF-48/L is a 75W single-output AC-DC power supply with a 48V output, designed for industrial applications requiring high reliability and long operational life. It supports an input voltage range of 85 to 265 Vac and operates at 47 to 63 Hz. The unit is convection-cooled, features a 5-year warranty, and meets IEC/UL/CSA/EN62368-1, 60950-1, and EN50178 safety standards. It complies with EN55011 and EN55032-B for conducted and radiated EMI, and IEC61000-6-2 for electromagnetic immunity. The open-frame model has dimensions of 150 x 50 x 33 mm and a weight of 230 g, with optional L-bracket mounting as indicated by the "/L" suffix. Ripple and noise are specified at 240 mV, with typical efficiency of 85% at 100Vac and 86% at 200Vac. Peak inrush current at 230Vac is 28 A, and hold-up time is 18 ms at 80% load. No minimum load is required.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS75BAF-48/L - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS75BAF-48/L
AC-DC Power Supplies ZWS75BAF-48/L
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac-Dc Conv, Open Frame, 1 O/p, 76.8W, 1.6A, 48V; No. Of Outputs Tdk-Lambda - 41T5656 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 76.8W, 1.6A, 48V; No. Of Outputs Tdk-Lambda
41T5656
Ac-Dc Conv, Open Frame, 1 O/p, 76.8W, 1.6A, 48V; No. Of Outputs Tdk-Lambda 41T5656
AC-DC CONV, OPEN FRAME, 1 O/P, 76.8W, 1.6A, 48V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Product Range:ZWS-BAF Series; Height:33.02mm; Input Voltage:85V AC to 265V AC RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 76.8W, 1.6A, 48V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Product Range:ZWS-BAF Series; Height:33.02mm; Input Voltage:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZWS75BAF-48/L 41T5656
Product Name AC-DC Power Supplies Ac-Dc Conv, Open Frame, 1 O/p, 76.8W, 1.6A, 48V; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-50KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS100ME-36/A - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
3 suppliers
High Voltage Power Supplies - 102A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details