The ZWS75BAF-24/A is a 75W single-output AC-DC power supply with a 24V output, designed for industrial applications requiring high reliability and long operational life. It operates from 85 to 265 Vac input with 47 to 63 Hz frequency, and supports convection cooling with derating from 100% to 70% load between 60°C and 70°C ambient temperature. The unit has a ripple and noise specification of 180 mV, efficiency of 84% at 100 Vac and 87% at 200 Vac, and includes over-current and over-voltage protection. It features an open-frame footprint of 150 mm × 50 mm × 33 mm, weighs 230 g, and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONV, ENCLOSED, 1 O/P, 75W, 3.2A, 24V; No. of Outputs:1Outputs; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWS75BAF-24/A | 1263508 | 41T5646 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | Ac-Dc Conv, Enclosed, 1 O/p, 75W, 3.2A, 24V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | ||
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | ||
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 C (14 F) | |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) | RoHS Compliant | RoHS Compliant |