The ZWS75BAF-15/A is a 75W single-output AC-DC power supply in the ZWS-BAF series, designed for industrial applications requiring high reliability and long operational life. It provides a 15V output with an adjustment range of 13.5 to 16.5V and a maximum output current of 5A. The unit is convection-cooled, features an input voltage range of 85 to 265Vac, and operates at 47 to 63Hz. It meets EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards and is certified to IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONV, ENCLOSED, 1 O/P, 75W, 5A, 15V; No. of Outputs:1Outputs; Output Power Max:75W; Output Voltage - Output 1:15V; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series; Height:33.02mm; Length:149.86mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS75BAF-15/A | 41T5642 |
| Product Name | AC-DC Power Supplies | Ac-Dc Conv, Enclosed, 1 O/p, 75W, 5A, 15V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) | RoHS Compliant |