TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS50BAF-5/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS-BAF series consists of industrial-grade, convection-cooled AC-DC power supplies with output powers from 50W to 300W and output voltages ranging from 3.3V to 48V. The ZWS50BAF-5 variant provides a 5V output at up to 10A, with a maximum output power of 50W and ripple and noise of 160mV. It operates from an input range of 85-265VAC, supports 47-63Hz frequency, and meets IEC/UL/CSA/EN62368-1, EN50178, and EN55011/EN55032-B safety and EMI standards. The open-frame model measures 132mm x 50mm x 26mm and weighs 165g. It features a 5-year warranty, electrolytic capacitors rated for 10-year field life, and operates from -10°C to +70°C with derating above 50°C. Remote on/off and screw terminal options are available in other variants but not specified for this model.

Datasheet Summary
Powered by GS/AI

The ZWS-BAF series consists of industrial-grade, convection-cooled AC-DC power supplies with output powers from 50W to 300W and output voltages ranging from 3.3V to 48V. The ZWS50BAF-5 variant provides a 5V output at up to 10A, with a maximum output power of 50W and ripple and noise of 160mV. It operates from an input range of 85-265VAC, supports 47-63Hz frequency, and meets IEC/UL/CSA/EN62368-1, EN50178, and EN55011/EN55032-B safety and EMI standards. The open-frame model measures 132mm x 50mm x 26mm and weighs 165g. It features a 5-year warranty, electrolytic capacitors rated for 10-year field life, and operates from -10°C to +70°C with derating above 50°C. Remote on/off and screw terminal options are available in other variants but not specified for this model.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS50BAF-5/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS50BAF-5/A
AC-DC Power Supplies ZWS50BAF-5/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Tdk-Lambda - 41T5634 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Tdk-Lambda
41T5634
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Tdk-Lambda 41T5634
AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 10A, 5V; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 10A, 5V; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZWS50BAF-5/A 41T5634
Product Name AC-DC Power Supplies Ac-Dc Converter, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 60 C (14 to 140 F)
Regulatory Compliance CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-4kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-50kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS600M-24/ADJ - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers