The ZWS50BAF-48/CO2 is a 50W single-output AC-DC power supply from the ZWS-BAF series, designed for industrial applications requiring high reliability and long field life. It provides a 48V output with a 39.5 to 52.8V input range, and features convection cooling, double-sided PCB coating, and meets EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. The unit has a listed efficiency of 84% at 100Vac and 86% at 200Vac, a ripple and noise of 240mV, and over current protection exceeding 1.15A. It supports remote on/off and screw terminal options through part number suffixes, with a standard open-frame size of 132 x 50 x 26mm and a weight of 165g. The series offers a 5-year warranty and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame, Conformal Coated AC DC Converters 1 Output 48V 1.1A 85 ~ 265 VAC Input
AC-DC CONV, ENCLOSED, 1 O/P, 50W, 1.1A, 48V; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:48V; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series; Height:25.908mm; Length:132.08mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWS50BAF-48/CO2 | ZWS50BAF-48/CO2-ND | 41T5631 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Conv, Enclosed, 1 O/p, 50W, 1.1A, 48V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | ||
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | Power Factor Correction | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |