The ZWS50BAF-3/CO2 is a 50W single-output AC-DC power supply from the ZWS-BAF series, designed for industrial applications requiring high reliability and long operational life. It features a convection-cooled, open-frame design with double-sided PCB coating (CO2 option), measuring 132 x 50 x 26 mm. It accepts an input voltage range of 85-265 Vac at 47-63 Hz and delivers a 3.3 V output with up to 10 A current. Ripple and noise are rated at 160 mV, with an efficiency of 76% at 100 Vac and 78% at 200 Vac. The unit meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame, Conformal Coated AC DC Converters 1 Output 3.3V 10A 85 ~ 265 VAC Input
AC-DC CONV, ENCLOSED, 1 O/P, 50W, 10A, 3.3V; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWS50BAF-3/CO2 | ZWS50BAF-3/CO2-ND | 41T5627 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Conv, Enclosed, 1 O/p, 50W, 10A, 3.3V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | ||
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | Power Factor Correction | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |