TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS50BAF-24/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS50BAF-24/CO2 is a 50W single-output AC-DC power supply from the ZWS-BAF series, designed for industrial applications requiring high reliability and long operational life. It delivers a 24V output with an adjustable range of 21.6 to 26.4V and a maximum ripple and noise of 180mV. The unit is convection-cooled, features double-sided PCB coating (CO2 option), and operates from an 85 to 265Vac input. It measures 132 x 50 x 26mm in open-frame configuration and weighs 165g. The supply meets IEC/UL/CSA/EN62368-1, EN60950-1, and EN50178 safety standards, complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI limits, and is rated for -10 to +70°C operation with derating above 50°C. It carries a 5-year warranty and has a typical MTBF of 227,860 hours.

Datasheet Summary
Powered by GS/AI

The ZWS50BAF-24/CO2 is a 50W single-output AC-DC power supply from the ZWS-BAF series, designed for industrial applications requiring high reliability and long operational life. It delivers a 24V output with an adjustable range of 21.6 to 26.4V and a maximum ripple and noise of 180mV. The unit is convection-cooled, features double-sided PCB coating (CO2 option), and operates from an 85 to 265Vac input. It measures 132 x 50 x 26mm in open-frame configuration and weighs 165g. The supply meets IEC/UL/CSA/EN62368-1, EN60950-1, and EN50178 safety standards, complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI limits, and is rated for -10 to +70°C operation with derating above 50°C. It carries a 5-year warranty and has a typical MTBF of 227,860 hours.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS50BAF-24/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS50BAF-24/CO2
AC-DC Power Supplies ZWS50BAF-24/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - ZWS50BAF-24/CO2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
ZWS50BAF-24/CO2-ND
AC DC Converters ZWS50BAF-24/CO2-ND
Open Frame, Conformal Coated AC DC Converters 1 Output 24V 2.1A 85 ~ 265 VAC Input

Open Frame, Conformal Coated AC DC Converters 1 Output 24V 2.1A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Enclosed, 1 O/p, 50W, 2.1A, 24V; No. Of Outputs Tdk-Lambda - 41T5623 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Enclosed, 1 O/p, 50W, 2.1A, 24V; No. Of Outputs Tdk-Lambda
41T5623
Ac-Dc Conv, Enclosed, 1 O/p, 50W, 2.1A, 24V; No. Of Outputs Tdk-Lambda 41T5623
AC-DC CONV, ENCLOSED, 1 O/P, 50W, 2.1A, 24V; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series; Height:25.908mm; Length:132.08mm RoHS Compliant: Yes

AC-DC CONV, ENCLOSED, 1 O/P, 50W, 2.1A, 24V; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series; Height:25.908mm; Length:132.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZWS50BAF-24/CO2 ZWS50BAF-24/CO2-ND 41T5623
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc Conv, Enclosed, 1 O/p, 50W, 2.1A, 24V; No. Of Outputs Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-30kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-1KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402S-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-20kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details