The ZWS50BAF-24/A is a 50W single-output AC-DC power supply with a 24V output, designed for industrial applications requiring reliable operation. It operates from an input range of 85-265Vac and is convection-cooled to minimize dust ingress. The unit features an output ripple and noise of 180mV, overcurrent protection above 2.2A, and overvoltage protection between 27.6V and 32.4V, with typical efficiencies of 84% at 100Vac and 87% at 200Vac. It meets EN55011/EN55032-B, FCC-B, and VCCI-B emissions standards and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 2.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Height:25.908mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS50BAF-24/A | 41T5622 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Enclosed, 1 O/p, 50W, 2.1A, 24V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) | RoHS Compliant |