The ZWS50BAF-12 is a 50W single-output AC-DC power supply designed for industrial applications requiring reliable operation over extended periods. It provides a 12V output with an adjustable range of 10.8 to 13.2V and supports up to 4.3A load current. The unit features convection cooling, a ripple and noise level of 180mV, and efficiency of 83% at 100Vac and 85% at 200Vac. It operates from 85 to 265Vac input and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONV, OPEN FRAME, 1 O/P, 51.6W, 4.3A, 12V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Product Range:ZWS-BAF Series; Height:25.908mm; Input Voltage:85V AC to 265V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS50BAF-12/L | 41T5616 |
| Product Name | AC-DC Power Supplies | Ac-Dc Conv, Open Frame, 1 O/p, 51.6W, 4.3A, 12V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) | RoHS Compliant |