TDK-Lambda Americas Inc. AC DC Converters ZWS50-24

Description
Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1728-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1728-ND
AC DC Converters 285-1728-ND
Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply; 50 W; 85 to 265 VAC; 24 V; 2.10 A (Max.); 47 to 440 Hz; 96 mV - 70177771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 50 W; 85 to 265 VAC; 24 V; 2.10 A (Max.); 47 to 440 Hz; 96 mV
70177771
Power Supply; 50 W; 85 to 265 VAC; 24 V; 2.10 A (Max.); 47 to 440 Hz; 96 mV 70177771
ZWS Series, Single Output Power Supply Input transient protected Power factor corrected Peak power capability Withstands harsh environments Lower cost of ownership Supports global use Can drive high current start up devices Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)

ZWS Series, Single Output Power Supply

  • Input transient protected
  • Power factor corrected
  • Peak power capability
  • Withstands harsh environments
  • Lower cost of ownership
  • Supports global use
  • Can drive high current start up devices
  • Lambda's Two-Year Warranty
  • Wide Range AC Input — 85-265 VAC
  • Power Factor and Harmonic Correction
  • Input Transient Protection
  • ±10% Output Adjustment
  • Worldwide Safety Agency Approvals
  • 200% Peak Current Available
  • Class B EMI
  • Cover Options Available (“/A” Suffix)
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-1728-ND 70177771
Product Name AC DC Converters Power Supply; 50 W; 85 to 265 VAC; 24 V; 2.10 A (Max.); 47 to 440 Hz; 96 mV
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
Features Power Factor Correction Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 265.0 volts 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers