TDK-Lambda Americas Inc. Power Supply; 50 W; 85 to 265 VAC; 12 V; 4.30 A (Max.); 47 to 440 Hz; 48 mV ZWS50-12

Description
ZWS Series, Single Output Power Supply Input transient protected Power factor corrected Peak power capability Withstands harsh environments Lower cost of ownership Supports global use Can drive high current start up devices Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)
Description
ZWS Series, Single Output Power Supply Input transient protected Power factor corrected Peak power capability Withstands harsh environments Lower cost of ownership Supports global use Can drive high current start up devices Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 50 W; 85 to 265 VAC; 12 V; 4.30 A (Max.); 47 to 440 Hz; 48 mV - 70177767 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 50 W; 85 to 265 VAC; 12 V; 4.30 A (Max.); 47 to 440 Hz; 48 mV
70177767
Power Supply; 50 W; 85 to 265 VAC; 12 V; 4.30 A (Max.); 47 to 440 Hz; 48 mV 70177767
ZWS Series, Single Output Power Supply Input transient protected Power factor corrected Peak power capability Withstands harsh environments Lower cost of ownership Supports global use Can drive high current start up devices Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)

ZWS Series, Single Output Power Supply

  • Input transient protected
  • Power factor corrected
  • Peak power capability
  • Withstands harsh environments
  • Lower cost of ownership
  • Supports global use
  • Can drive high current start up devices
  • Lambda's Two-Year Warranty
  • Wide Range AC Input — 85-265 VAC
  • Power Factor and Harmonic Correction
  • Input Transient Protection
  • ±10% Output Adjustment
  • Worldwide Safety Agency Approvals
  • 200% Peak Current Available
  • Class B EMI
  • Cover Options Available (“/A” Suffix)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177767
Product Name Power Supply; 50 W; 85 to 265 VAC; 12 V; 4.30 A (Max.); 47 to 440 Hz; 48 mV
Type DC Power Supply
Form Factor Open Frame
Applications Commercial
Features Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details