Win Source Part Number: 1017749-ZWS5-12/J
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ZWS (5W)
Type: Open Frame
Features: Adjustable Output, DC Input Capable, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 5W
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 68%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Dimension: 3.86" L x 1.77" W x 0.83" H (98.0mm x 44.9mm x 21.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6007
Current - Output 1: 420 mA
Mfr: TDK-Lambda Americas Inc
Other Names: ZWS5-12/J,ZWS512/J,2
Product Status: Obsolete
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1017749-ZWS5-12/J |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |