TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS30B-5/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS30B-5/A is a 30W single-output AC-DC power supply in the ZWS-B series, designed for industrial applications requiring high reliability and long operational life. It provides a 5V output with up to 6A current and features convection cooling, a 5-year warranty, and a 10-year electrolytic capacitor lifetime. The unit is housed in an L-bracket and cover mechanical configuration with dimensions of 105 x 50 x 26 mm. It accepts an input range of 85-265 Vac, delivers 80% efficiency at 100 Vac and 82% at 200 Vac, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. Safety certifications include IEC/UL/CSA/EN62368-1 and 60950-1. Operating temperature ranges from -10°C to +70°C with derating above 50°C, and it supports a maximum altitude of 3,000 m. The unit weighs 105 g and uses JST connectors.

Datasheet Summary
Powered by GS/AI

The ZWS30B-5/A is a 30W single-output AC-DC power supply in the ZWS-B series, designed for industrial applications requiring high reliability and long operational life. It provides a 5V output with up to 6A current and features convection cooling, a 5-year warranty, and a 10-year electrolytic capacitor lifetime. The unit is housed in an L-bracket and cover mechanical configuration with dimensions of 105 x 50 x 26 mm. It accepts an input range of 85-265 Vac, delivers 80% efficiency at 100 Vac and 82% at 200 Vac, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. Safety certifications include IEC/UL/CSA/EN62368-1 and 60950-1. Operating temperature ranges from -10°C to +70°C with derating above 50°C, and it supports a maximum altitude of 3,000 m. The unit weighs 105 g and uses JST connectors.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS30B-5/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS30B-5/A
AC-DC Power Supplies ZWS30B-5/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-ZWS30B-5/A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZWS30B-5/A-ND
AC DC Converters 285-ZWS30B-5/A-ND
AC DC Converters Output Input

AC DC Converters Output Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda - 69AC4526 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda
69AC4526
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda 69AC4526
POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZWS30B-5/A 285-ZWS30B-5/A-ND 69AC4526
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-5KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS100MB-24/G2 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
AC-DC Power Supplies - CSS500-54/TI - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details