TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS30B-3/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS30B-3/CO2 is a 30W single-output AC-DC power supply in the ZWS-B series, designed for high-reliability industrial applications requiring long operational life. It provides a 3.3V output with a current capacity of 6A, a ripple and noise level of 120mV, and an efficiency of 75% at 100Vac and 77% at 200Vac. The unit is convection-cooled, features double-sided PCB coating, and accepts an input range of 85-265Vac. It measures 105 x 50 x 26 mm and weighs 105g in its open-frame configuration. The supply complies with IEC/UL/CSA/EN62368-1 and EN50178 (OV II) safety standards, meets EN55011/EN55032-B, FCC-B, and VCCI-B EMI limits, and is rated for operation from -10°C to +70°C with derating above 50°C. A 5-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The ZWS30B-3/CO2 is a 30W single-output AC-DC power supply in the ZWS-B series, designed for high-reliability industrial applications requiring long operational life. It provides a 3.3V output with a current capacity of 6A, a ripple and noise level of 120mV, and an efficiency of 75% at 100Vac and 77% at 200Vac. The unit is convection-cooled, features double-sided PCB coating, and accepts an input range of 85-265Vac. It measures 105 x 50 x 26 mm and weighs 105g in its open-frame configuration. The supply complies with IEC/UL/CSA/EN62368-1 and EN50178 (OV II) safety standards, meets EN55011/EN55032-B, FCC-B, and VCCI-B EMI limits, and is rated for operation from -10°C to +70°C with derating above 50°C. A 5-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS30B-3/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS30B-3/CO2
AC-DC Power Supplies ZWS30B-3/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number ZWS30B-3/CO2
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features 10 Year e-cap Lifetime
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CSS65A-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
AC-DC Power Supplies - CUT75-522/TB - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 402L-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details