TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS30B-12/L

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS30B-12/L is a 30W single-output AC-DC power supply with a 12V output, designed for industrial applications requiring high reliability and long operational life. It features an open-frame mounting style with an L-bracket and cover, measuring 105 x 50 x 26 mm. The unit operates from 85 to 265 Vac input, provides up to 86% efficiency at 100/200 Vac, and maintains ripple and noise below 150 mV. Convection cooled, it delivers full load at -10°C to 50°C with linear derating to 20% at 70°C. It complies with IEC/UL/CSA/EN62368-1, IEC61000-6-2, and EN55011/EN55032-B standards, and includes overcurrent and overvoltage protection. The power supply carries a five-year warranty and is rated for 5000ms at 100% voltage dip following IEC61000-4-11. The L-bracket and cover configuration provides mechanical stability and environmental protection.

Datasheet Summary
Powered by GS/AI

The ZWS30B-12/L is a 30W single-output AC-DC power supply with a 12V output, designed for industrial applications requiring high reliability and long operational life. It features an open-frame mounting style with an L-bracket and cover, measuring 105 x 50 x 26 mm. The unit operates from 85 to 265 Vac input, provides up to 86% efficiency at 100/200 Vac, and maintains ripple and noise below 150 mV. Convection cooled, it delivers full load at -10°C to 50°C with linear derating to 20% at 70°C. It complies with IEC/UL/CSA/EN62368-1, IEC61000-6-2, and EN55011/EN55032-B standards, and includes overcurrent and overvoltage protection. The power supply carries a five-year warranty and is rated for 5000ms at 100% voltage dip following IEC61000-4-11. The L-bracket and cover configuration provides mechanical stability and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS30B-12/L - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS30B-12/L
AC-DC Power Supplies ZWS30B-12/L
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number ZWS30B-12/L
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-1.5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303S-4kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details