The ZWS30B-12/CO2 is a 30W single-output AC-DC power supply with a 12V output, designed for industrial applications requiring high reliability and long service life. It features double-sided PCB coating/CO2 option, convection cooling, and operates over an input range of 85-265Vac at 47-63Hz. The unit delivers 84% efficiency at 100Vac and 86% at 200Vac, with 150mV peak-to-peak ripple and noise. It supports thermal derating from 100% to 20% load across -10°C to +70°C ambient and includes overcurrent and overvoltage protection. The open-frame design measures 105 x 50 x 26mm, weighs 105g, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS30B-12/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | 10 Year e-cap Lifetime |
| Operating Temperature | -10 to 70 C (14 to 158 F) |