TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS30B-12/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS30B-12/A is a 30W single-output AC-DC power supply with a 12V output, designed for industrial applications requiring high reliability and long operational life. It features an open-frame design with an L-bracket and cover for secure mounting, and is convection-cooled to minimize dust contamination. The unit operates from 85 to 265 Vac input, provides 84% efficiency at 100 Vac and 86% at 200 Vac, and includes over-current and over-voltage protection. It meets EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards, and is certified to IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. The power supply supports an operating temperature range of -10 to +70°C with derating, and has a 5-year warranty. Its dimensions are 105 x 50 x 26 mm, and it weighs 105 g. Conduction and radiated immunity complies with IEC61000-6-2 and EN61000-4 series standards.

Datasheet Summary
Powered by GS/AI

The ZWS30B-12/A is a 30W single-output AC-DC power supply with a 12V output, designed for industrial applications requiring high reliability and long operational life. It features an open-frame design with an L-bracket and cover for secure mounting, and is convection-cooled to minimize dust contamination. The unit operates from 85 to 265 Vac input, provides 84% efficiency at 100 Vac and 86% at 200 Vac, and includes over-current and over-voltage protection. It meets EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards, and is certified to IEC/UL/CSA/EN62368-1 and 60950-1 safety standards. The power supply supports an operating temperature range of -10 to +70°C with derating, and has a 5-year warranty. Its dimensions are 105 x 50 x 26 mm, and it weighs 105 g. Conduction and radiated immunity complies with IEC61000-6-2 and EN61000-4 series standards.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS30B-12/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS30B-12/A
AC-DC Power Supplies ZWS30B-12/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-ZWS30B-12/A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZWS30B-12/A-ND
AC DC Converters 285-ZWS30B-12/A-ND
AC DC Converters Output Input

AC DC Converters Output Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Tdk-Lambda - 69AC4522 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Tdk-Lambda
69AC4522
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Tdk-Lambda 69AC4522
POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:2.5W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:2.5W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZWS30B-12/A 285-ZWS30B-12/A-ND 69AC4522
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802L-15KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS100MB-12/G2 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details