AC-DC Power Supplies, Open frame type, Output: 300W, 24V, Option: Remote ON/OFF
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS300RC-24/R |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Complies with SEMI F47 |
| Operating Temperature | -10 to 70 C (14 to 158 F) |