The ZWS-BAF series consists of industrial-grade, convection-cooled AC-DC power supplies designed for high-reliability applications, offering output powers from 50W to 300W with output voltages ranging from 3.3V to 48V. The ZWS300BAF-36 variant provides a 36V output with a maximum power of 302.4W, a ripple and noise level of 300mV, and overcurrent protection above 9.87A. It supports an input voltage range of 85 to 265Vac, operates from -10°C to +70°C with derating above 45°C, and features a 5-year warranty. The open-frame model measures 180 x 84 x 42mm and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONV, OPEN FRAME, 302.4W, 36V, 8.4A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:36V; Output Current - Output 1:8.4A; Product Range:ZWS-BAF Series; Input Voltage AC Max:265V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS300BAF-36/T | 47W2834 |
| Product Name | AC-DC Power Supplies | Ac-Dc Conv, Open Frame, 302.4W, 36V, 8.4A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |