TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS300BAF-15/R

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS-BAF series provides industrial-grade, convection-cooled AC-DC power supplies for high-reliability applications. The ZWS300BAF-15/R is a 300W, 15V output model with remote on/off control and an open-frame design. It accepts 85-265 Vac input, operates at 47-63 Hz, and meets IEC/UL/CSA/EN62368-1 and EN50178 safety standards. Ripple and noise is 180 mV, with efficiency of 86% at 100 Vac and 89% at 200 Vac. Output overvoltage protection ranges from 17.3 to 20.3 V, and overcurrent protection exceeds 23.1 A. It operates from -10°C to +70°C, derating linearly from 100% to 60% load between 50°C and 70°C. Dimensions are 180 x 84 x 42 mm, weight is 540 g, and it includes a five-year warranty. Electrolytic capacitors are rated for 10-year operational life, and EMI complies with EN55032-B.

Datasheet Summary
Powered by GS/AI

The ZWS-BAF series provides industrial-grade, convection-cooled AC-DC power supplies for high-reliability applications. The ZWS300BAF-15/R is a 300W, 15V output model with remote on/off control and an open-frame design. It accepts 85-265 Vac input, operates at 47-63 Hz, and meets IEC/UL/CSA/EN62368-1 and EN50178 safety standards. Ripple and noise is 180 mV, with efficiency of 86% at 100 Vac and 89% at 200 Vac. Output overvoltage protection ranges from 17.3 to 20.3 V, and overcurrent protection exceeds 23.1 A. It operates from -10°C to +70°C, derating linearly from 100% to 60% load between 50°C and 70°C. Dimensions are 180 x 84 x 42 mm, weight is 540 g, and it includes a five-year warranty. Electrolytic capacitors are rated for 10-year operational life, and EMI complies with EN55032-B.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS300BAF-15/R - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS300BAF-15/R
AC-DC Power Supplies ZWS300BAF-15/R
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac/dc Converter, 300W, 15V, 20A; No. Of Outputs Tdk-Lambda - 47X2098 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 300W, 15V, 20A; No. Of Outputs Tdk-Lambda
47X2098
Ac/dc Converter, 300W, 15V, 20A; No. Of Outputs Tdk-Lambda 47X2098
AC/DC CONVERTER, 300W, 15V, 20A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 300W, 15V, 20A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZWS300BAF-15/R 47X2098
Product Name AC-DC Power Supplies Ac/dc Converter, 300W, 15V, 20A; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-50KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS350MP-1000-36/TA - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features 1,000W peak power capability Convection cooled
View Details
3 suppliers
AC-DC Power Supplies - CUS100ME-15/A - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers
AC-DC Power Supplies - CSS280-24/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers