TDK-Lambda Americas Inc. AC DC Converters ZWS30-12

Description
Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1721-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1721-ND
AC DC Converters 285-1721-ND
Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply; 30 W; 85 to 265 VAC; 12 V; 2.50 A (Max.); 47 to 440 Hz; 48 mV - 70177766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 30 W; 85 to 265 VAC; 12 V; 2.50 A (Max.); 47 to 440 Hz; 48 mV
70177766
Power Supply; 30 W; 85 to 265 VAC; 12 V; 2.50 A (Max.); 47 to 440 Hz; 48 mV 70177766
ZWS Series, Single Output Power Supply Input transient protected Power factor corrected Peak power capability Withstands harsh environments Lower cost of ownership Supports global use Can drive high current start up devices Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)

ZWS Series, Single Output Power Supply

  • Input transient protected
  • Power factor corrected
  • Peak power capability
  • Withstands harsh environments
  • Lower cost of ownership
  • Supports global use
  • Can drive high current start up devices
  • Lambda's Two-Year Warranty
  • Wide Range AC Input — 85-265 VAC
  • Power Factor and Harmonic Correction
  • Input Transient Protection
  • ±10% Output Adjustment
  • Worldwide Safety Agency Approvals
  • 200% Peak Current Available
  • Class B EMI
  • Cover Options Available (“/A” Suffix)
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-1721-ND 70177766
Product Name AC DC Converters Power Supply; 30 W; 85 to 265 VAC; 12 V; 2.50 A (Max.); 47 to 440 Hz; 48 mV
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
Features Power Factor Correction Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 265.0 volts 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details