TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters ZWS240PAF-24

Description
Win Source Part Number: 1033471-ZWS240PAF-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZWS-PAF (240W) Type: Open Frame Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 240W (300W Forced Air) Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 8.74" L x 3.74" W x 1.65" H (222.0mm x 95.0mm x 42.0mm) Alternative Parts (Cross-Reference): U2Y005K; ZWS100AF48; ZWS100AF3; LPS175-MZWS240PAF24; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: TDK-Lambda Americas Inc Other Names: 285-1718,ZWS240PAF24 ,ZWS240PAF-24,285-ZW S240PAF-24,285-1718- ND Product Status: Obsolete Approval Agency: CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1033471-ZWS240PAF-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZWS-PAF (240W) Type: Open Frame Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 240W (300W Forced Air) Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 8.74" L x 3.74" W x 1.65" H (222.0mm x 95.0mm x 42.0mm) Alternative Parts (Cross-Reference): U2Y005K; ZWS100AF48; ZWS100AF3; LPS175-MZWS240PAF24; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: TDK-Lambda Americas Inc Other Names: 285-1718,ZWS240PAF24 ,ZWS240PAF-24,285-ZW S240PAF-24,285-1718- ND Product Status: Obsolete Approval Agency: CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1033471-ZWS240PAF-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1033471-ZWS240PAF-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1033471-ZWS240PAF-24
Win Source Part Number: 1033471-ZWS240PAF-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: ZWS-PAF (240W) Type: Open Frame Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 240W (300W Forced Air) Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 8.74" L x 3.74" W x 1.65" H (222.0mm x 95.0mm x 42.0mm) Alternative Parts (Cross-Reference): U2Y005K; ZWS100AF48; ZWS100AF3; LPS175-MZWS240PAF24; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: TDK-Lambda Americas Inc Other Names: 285-1718,ZWS240PAF24 ,ZWS240PAF-24,285-ZW S240PAF-24,285-1718- ND Product Status: Obsolete Approval Agency: CE, cURus

Win Source Part Number: 1033471-ZWS240PAF-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: ZWS-PAF (240W)
Type: Open Frame
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 240W (300W Forced Air)
Voltage - Input: 85 ~ 265 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 82%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 8.74" L x 3.74" W x 1.65" H (222.0mm x 95.0mm x 42.0mm)
Alternative Parts (Cross-Reference): U2Y005K; ZWS100AF48; ZWS100AF3; LPS175-MZWS240PAF24;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 10 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-1718,ZWS240PAF24,ZWS240PAF-24,285-ZWS240PAF-24,285-1718-ND
Product Status: Obsolete
Approval Agency: CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1033471-ZWS240PAF-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5038A1 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP6
Output Voltage 5 volts
Input Voltage 113 to 170 volts
View Details
2 suppliers