TDK-Lambda Americas Inc. Power Supply; 240 W; 85 to 265 VAC/120 to 370 VDC; 24 V; 4/2 A; 20 A (Max.) ZWS240PAF-24

Description
Single Output Power Supply, 47 to 63 Hz Input transient protected Power factor corrected 200% peak power capability Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)
Description
Single Output Power Supply, 47 to 63 Hz Input transient protected Power factor corrected 200% peak power capability Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 240 W; 85 to 265 VAC/120 to 370 VDC; 24 V; 4/2 A; 20 A (Max.) - 70176974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 240 W; 85 to 265 VAC/120 to 370 VDC; 24 V; 4/2 A; 20 A (Max.)
70176974
Power Supply; 240 W; 85 to 265 VAC/120 to 370 VDC; 24 V; 4/2 A; 20 A (Max.) 70176974
Single Output Power Supply, 47 to 63 Hz Input transient protected Power factor corrected 200% peak power capability Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)

Single Output Power Supply, 47 to 63 Hz

  • Input transient protected
  • Power factor corrected
  • 200% peak power capability
  • Lambda's Two-Year Warranty
  • Wide Range AC Input — 85-265 VAC
  • Power Factor and Harmonic Correction
  • Input Transient Protection
  • ±10% Output Adjustment
  • Worldwide Safety Agency Approvals
  • 200% Peak Current Available
  • Class B EMI
  • Cover Options Available (“/A” Suffix)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70176974
Product Name Power Supply; 240 W; 85 to 265 VAC/120 to 370 VDC; 24 V; 4/2 A; 20 A (Max.)
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Commercial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/TSD - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details