The ZWS240BP-24/L is a 240W industrial-grade AC-DC power supply with a 200% peak power capability for up to 5 seconds, providing 480W output under transient conditions. It delivers 24V DC output with an input voltage range of 85-265Vac and operates with 88% efficiency at 100Vac and 91% at 200Vac. The unit features convection cooling, a metal L-bracket, protective cover, and JST connectors. It measures 180 x 84 x 42mm and is rated for operation from -10°C to +70°C, derating linearly from 100% to 30% load between 50°C and 70°C. The power supply complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 24V 10A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):240W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWS240BP-24/L | 285-ZWS240BP-24/L-ND | 48Y0269 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | 200% peak power capability 10 Year e-cap Lifetime | Power Factor Correction | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) | ROHS COMP | RoHS Compliant |