The ZWS15B-5/L is a 15W single-output AC-DC power supply from the ZWS-B series, designed for industrial applications requiring high reliability. It provides a 5V output with a 4.5 to 5.5V adjustment range and 3A maximum current. The unit includes an L-bracket and cover for mechanical mounting and features double-sided PCB coating. Input operates from 85 to 265Vac, with a hold-up time of 20ms at 100Vac. Efficiency is 78% at 100Vac and 82% at 200Vac. Operating temperature ranges from -10°C to +70°C with derating above 50°C. Dimensions are 87.5 x 50 x 22mm and weight is 55g. It complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS15B-5/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | 10 Year e-cap Lifetime |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |