TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS15B-5/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS15B-5/CO2 is a 15W single-output AC-DC power supply with a 5V output, designed for industrial applications requiring high reliability. It features double-sided PCB coating (CO2 option), convection cooling, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. The unit operates from 85 to 265Vac input, has an efficiency of 78% at 100/200Vac, and meets IEC/UL/CSA/EN62368-1 and 60950-1 safety certifications. It has a 5-year warranty, operate from -10 to +70°C with derating, and measures 87.5 x 50 x 22 mm in open-frame configuration. Overcurrent and overvoltage protection are provided, with ripple and noise limited to 120 mV. The part is not pin-compatible for parallel operation and requires no minimum load.

Datasheet Summary
Powered by GS/AI

The ZWS15B-5/CO2 is a 15W single-output AC-DC power supply with a 5V output, designed for industrial applications requiring high reliability. It features double-sided PCB coating (CO2 option), convection cooling, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. The unit operates from 85 to 265Vac input, has an efficiency of 78% at 100/200Vac, and meets IEC/UL/CSA/EN62368-1 and 60950-1 safety certifications. It has a 5-year warranty, operate from -10 to +70°C with derating, and measures 87.5 x 50 x 22 mm in open-frame configuration. Overcurrent and overvoltage protection are provided, with ripple and noise limited to 120 mV. The part is not pin-compatible for parallel operation and requires no minimum load.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS15B-5/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS15B-5/CO2
AC-DC Power Supplies ZWS15B-5/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number ZWS15B-5/CO2
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features 10 Year e-cap Lifetime
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-5KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-30KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-40KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details