The ZWS15B-3/A is a 15W single-output AC-DC power supply with a 3.3V output, designed for industrial applications requiring high reliability and long operational life. It features convection cooling, an open frame with an L-bracket and cover, and measures 87.5 x 50 x 22 mm. The unit operates from 85 to 265 Vac input, has an efficiency of 70% at 100 Vac and 71% at 200 Vac, and includes over-current and over-voltage protection. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 3.3V, 3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:9.9W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS15B-3/A | 69AC4508 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 3.3V, 3A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |