The ZWS15B-15/CO2 is a 15W single-output AC-DC power supply in the ZWS-B series, designed for industrial applications requiring high reliability and long operational life. It provides a 15V output with an adjustable range of 13.5 to 16.5V and delivers up to 1A at 81% efficiency on 100Vac and 84% on 200Vac. The unit features a double-sided PCB coating option (/CO2), convection cooling, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. It operates from 85 to 265Vac input, supports an ambient temperature range of -10 to +70°C with derating from 50 to 70°C, and includes overcurrent and overvoltage protection. The open-frame unit measures 87.5 x 50 x 22mm and carries a 5-year warranty. The part meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS15B-15/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | 10 Year e-cap Lifetime |
| Operating Temperature | -10 to 70 C (14 to 158 F) |