TDK-Lambda Americas Inc. AC DC Converters ZWS150PAF-36

Description
Open Frame AC DC Converters 1 Output 36V 4.2A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 4.2A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-ZWS150PAF-36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZWS150PAF-36-ND
AC DC Converters 285-ZWS150PAF-36-ND
Open Frame AC DC Converters 1 Output 36V 4.2A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 36V 4.2A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply; 201.6 W (Max.); 85 to 265VAC/120 to 370 VDC; 36 V; 5.6 A (Max.) - 70176975 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 201.6 W (Max.); 85 to 265VAC/120 to 370 VDC; 36 V; 5.6 A (Max.)
70176975
Power Supply; 201.6 W (Max.); 85 to 265VAC/120 to 370 VDC; 36 V; 5.6 A (Max.) 70176975
Single Output Power Supply, 47 to 63 Hz Input transient protected Power factor corrected 200% peak power capability Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)

Single Output Power Supply, 47 to 63 Hz

  • Input transient protected
  • Power factor corrected
  • 200% peak power capability
  • Lambda's Two-Year Warranty
  • Wide Range AC Input — 85-265 VAC
  • Power Factor and Harmonic Correction
  • Input Transient Protection
  • ±10% Output Adjustment
  • Worldwide Safety Agency Approvals
  • 200% Peak Current Available
  • Class B EMI
  • Cover Options Available (“/A” Suffix)
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-ZWS150PAF-36-ND 70176975
Product Name AC DC Converters Power Supply; 201.6 W (Max.); 85 to 265VAC/120 to 370 VDC; 36 V; 5.6 A (Max.)
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
Features Power Factor Correction Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 265.0 volts 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI1235A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 35 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details