The ZWS-BP series comprises 150W and 240W industrial-grade AC-DC power supplies with 200% peak power capability for up to 5 seconds at a 40% duty cycle, designed for high-reliability applications. The ZWS150BP-48/L variant provides a 48V output with convection cooling, a -10 to +70°C operating temperature range, and linear derating from 100% to 70% load between 60 and 70°C. It has an input voltage range of 85-265Vac, a 5-year warranty, and achieves 87% efficiency at 100Vac and 90% at 200Vac. The unit features an L-bracket, JST connectors, and double-sided PCB coating. Dimensions are 160 x 75 x 37 mm for open-frame models. It complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS150BP-48/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | 200% peak power capability 10 Year e-cap Lifetime |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |