TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS150BP-48/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS150BP-48/CO2 is a 150W industrial-grade AC-DC power supply from the ZWS-BP series, designed for high-reliability applications requiring extended operational life. It provides a 48V DC output with a 200% peak power capability of 288W for up to 5 seconds at a 40% duty cycle. The unit features double-sided PCB coating (CO2 suffix), convection cooling, and operates from 85-265V AC input with an efficiency of 87% at 100V AC and 90% at 200V AC. It has a 5-year warranty, 10-year electrolytic capacitor life expectancy, and meets IEC/UL/CSA/EN62368-1, IEC61000-3-2, EN55011, and EN55032-B safety and EMI standards. Its open-frame dimensions are 160 x 75 x 37 mm, and it weighs 360 g. The model supports optional remote on/off and includes overcurrent and overvoltage protection. Parallel operation is not permitted.

Datasheet Summary
Powered by GS/AI

The ZWS150BP-48/CO2 is a 150W industrial-grade AC-DC power supply from the ZWS-BP series, designed for high-reliability applications requiring extended operational life. It provides a 48V DC output with a 200% peak power capability of 288W for up to 5 seconds at a 40% duty cycle. The unit features double-sided PCB coating (CO2 suffix), convection cooling, and operates from 85-265V AC input with an efficiency of 87% at 100V AC and 90% at 200V AC. It has a 5-year warranty, 10-year electrolytic capacitor life expectancy, and meets IEC/UL/CSA/EN62368-1, IEC61000-3-2, EN55011, and EN55032-B safety and EMI standards. Its open-frame dimensions are 160 x 75 x 37 mm, and it weighs 360 g. The model supports optional remote on/off and includes overcurrent and overvoltage protection. Parallel operation is not permitted.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS150BP-48/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS150BP-48/CO2
AC-DC Power Supplies ZWS150BP-48/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number ZWS150BP-48/CO2
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features 200% peak power capability 10 Year e-cap Lifetime
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-30kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-20kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS150M-36 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers