The ZWS150BP-36/CO2 is a 150W industrial-grade AC-DC power supply with a 36V output, designed for applications requiring high reliability and extended operational life. It features a 200% peak power capability for up to 5 seconds with a 40% duty cycle and convection cooling. The unit includes double-sided PCB coating for enhanced environmental protection and is packaged in an open-frame design measuring 160 mm × 75 mm × 37 mm. It operates from 85 to 265 VAC input, supports a -10 to +70 °C temperature range with linear derating, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS150BP-36/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | 200% peak power capability 10 Year e-cap Lifetime |
| Operating Temperature | -10 to 70 C (14 to 158 F) |