TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS150BP-36/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS150BP-36/A is a 150W industrial-grade AC-DC power supply with a 36V output, designed for high-reliability applications requiring extended operational life. It features a 200% peak power capability for up to 5 seconds with a 40% duty cycle, convection cooling, and a 5-year warranty. The unit has an input voltage range of 85-265 Vac and operates from -10 to +70°C, derating linearly from 100% to 50% load between 50 and 70°C. It meets IEC/UL/CSA/EN62368-1, 60950-1, and EN50178 safety standards and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI requirements. The open-frame model with L-bracket, cover, and JST connectors measures 160 x 75 x 37 mm and weighs 360 g. The part has a typical efficiency of 87% at 100 Vac and 90% at 200 Vac.

Datasheet Summary
Powered by GS/AI

The ZWS150BP-36/A is a 150W industrial-grade AC-DC power supply with a 36V output, designed for high-reliability applications requiring extended operational life. It features a 200% peak power capability for up to 5 seconds with a 40% duty cycle, convection cooling, and a 5-year warranty. The unit has an input voltage range of 85-265 Vac and operates from -10 to +70°C, derating linearly from 100% to 50% load between 50 and 70°C. It meets IEC/UL/CSA/EN62368-1, 60950-1, and EN50178 safety standards and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI requirements. The open-frame model with L-bracket, cover, and JST connectors measures 160 x 75 x 37 mm and weighs 360 g. The part has a typical efficiency of 87% at 100 Vac and 90% at 200 Vac.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS150BP-36/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS150BP-36/A
AC-DC Power Supplies ZWS150BP-36/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number ZWS150BP-36/A
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Features 200% peak power capability 10 Year e-cap Lifetime
Operating Temperature -10 to 60 C (14 to 140 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS150M-12/F - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers
High Voltage Power Supplies - 303L-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CSS500-57/T - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
High Voltage Power Supplies - 402-OEM-15KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details