Win Source Part Number: 1337548-ZWS150BP-24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: ZWS-BP (150W)
Type: Open Frame
Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input
Package: Bulk
Size / Dimension: 6.30" L x 2.95" W x 1.46" H (160.0mm x 75.0mm x 37.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150W
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 87%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 6.3 A
Mfr: TDK-Lambda Americas Inc
Base Product Number: ZWS150
Approval Agency: CE
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1337548-ZWS150BP-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |