TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS150BP-24/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS150BP-24/A is a 150W industrial-grade AC-DC power supply with a 24V output, designed for applications requiring high reliability and up to 200% peak power capability for 5 seconds at a 40% duty cycle. It features convection cooling, a 5-year warranty, and operates from an 85-265 Vac input range. The unit has an open-frame design with L-bracket, cover, and JST connectors, measuring 160 x 75 x 37 mm. It achieves 87% efficiency at 100Vac and 90% at 200Vac, with an operating temperature range of -10°C to +70°C, derating linearly from 100% to 50% load between 50°C and 70°C. The supply meets IEC/UL/CSA/EN62368-1, EN55011, EN55032-B, FCC-B, and IEC61000-6-2 safety and immunity standards, with a typical MTBF of 217,836 hours. A double-sided PCB coating is included as specified by the "/A" suffix.

Datasheet Summary
Powered by GS/AI

The ZWS150BP-24/A is a 150W industrial-grade AC-DC power supply with a 24V output, designed for applications requiring high reliability and up to 200% peak power capability for 5 seconds at a 40% duty cycle. It features convection cooling, a 5-year warranty, and operates from an 85-265 Vac input range. The unit has an open-frame design with L-bracket, cover, and JST connectors, measuring 160 x 75 x 37 mm. It achieves 87% efficiency at 100Vac and 90% at 200Vac, with an operating temperature range of -10°C to +70°C, derating linearly from 100% to 50% load between 50°C and 70°C. The supply meets IEC/UL/CSA/EN62368-1, EN55011, EN55032-B, FCC-B, and IEC61000-6-2 safety and immunity standards, with a typical MTBF of 217,836 hours. A double-sided PCB coating is included as specified by the "/A" suffix.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS150BP-24/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS150BP-24/A
AC-DC Power Supplies ZWS150BP-24/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Tdk-Lambda - 69AC4510 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Tdk-Lambda
69AC4510
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Tdk-Lambda 69AC4510
POWER SUPPLY, AC-DC, 24V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151.2W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:151.2W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZWS150BP-24/A 69AC4510
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Features 200% peak power capability 10 Year e-cap Lifetime
Operating Temperature -10 to 60 C (14 to 140 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402L-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS30M-15/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers