TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters ZWS150BAF-24

Description
Win Source Part Number: 1339363-ZWS150BAF-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: ZWS150BAF (150W) Type: Open Frame Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input Package: Bulk Size / Dimension: 6.30" L x 2.95" W x 1.46" H (160.0mm x 75.0mm x 37.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 6.3 A Mfr: TDK-Lambda Americas Inc Base Product Number: ZWS150 Approval Agency: CE California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339363-ZWS150BAF-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: ZWS150BAF (150W) Type: Open Frame Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input Package: Bulk Size / Dimension: 6.30" L x 2.95" W x 1.46" H (160.0mm x 75.0mm x 37.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 6.3 A Mfr: TDK-Lambda Americas Inc Base Product Number: ZWS150 Approval Agency: CE California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1339363-ZWS150BAF-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1339363-ZWS150BAF-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1339363-ZWS150BAF-24
Win Source Part Number: 1339363-ZWS150BAF-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: ZWS150BAF (150W) Type: Open Frame Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input Package: Bulk Size / Dimension: 6.30" L x 2.95" W x 1.46" H (160.0mm x 75.0mm x 37.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 6.3 A Mfr: TDK-Lambda Americas Inc Base Product Number: ZWS150 Approval Agency: CE California Prop 65: Warning Information

Win Source Part Number: 1339363-ZWS150BAF-24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: ZWS150BAF (150W)
Type: Open Frame
Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Universal Input
Package: Bulk
Size / Dimension: 6.30" L x 2.95" W x 1.46" H (160.0mm x 75.0mm x 37.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150W
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 6.3 A
Mfr: TDK-Lambda Americas Inc
Base Product Number: ZWS150
Approval Agency: CE
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1339363-ZWS150BAF-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737JR-5 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage ? to 16.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details