TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS150BAF-24/L

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS150BAF-24/L is a 150W single-output AC-DC power supply in the ZWS-BAF series, designed for industrial applications requiring high reliability and long operational life. It provides a 24V output with an adjustable range of 21.6 to 26.4V and a maximum ripple and noise of 180mV. The unit operates from an input range of 85 to 265Vac, with a nominal range of 100 to 240Vac, and supports a frequency of 47 to 63Hz. It is convection-cooled, with an open-frame mechanical configuration and an L-bracket mounting option. Efficiency is 88% at 100Vac and 90% at 200Vac. It features overcurrent and overvoltage protection, and meets IEC/UL/CSA/EN62368-1, 60950-1, and EN50178 safety standards. The dimensions are 160 x 75 x 37mm, and it has a five-year warranty.

Datasheet Summary
Powered by GS/AI

The ZWS150BAF-24/L is a 150W single-output AC-DC power supply in the ZWS-BAF series, designed for industrial applications requiring high reliability and long operational life. It provides a 24V output with an adjustable range of 21.6 to 26.4V and a maximum ripple and noise of 180mV. The unit operates from an input range of 85 to 265Vac, with a nominal range of 100 to 240Vac, and supports a frequency of 47 to 63Hz. It is convection-cooled, with an open-frame mechanical configuration and an L-bracket mounting option. Efficiency is 88% at 100Vac and 90% at 200Vac. It features overcurrent and overvoltage protection, and meets IEC/UL/CSA/EN62368-1, 60950-1, and EN50178 safety standards. The dimensions are 160 x 75 x 37mm, and it has a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS150BAF-24/L - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS150BAF-24/L
AC-DC Power Supplies ZWS150BAF-24/L
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac-Dc Conv, Open Frame, 1 O/p, 151.2W, 6.3A, 24V; No. Of Outputs Tdk-Lambda - 84R9255 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 151.2W, 6.3A, 24V; No. Of Outputs Tdk-Lambda
84R9255
Ac-Dc Conv, Open Frame, 1 O/p, 151.2W, 6.3A, 24V; No. Of Outputs Tdk-Lambda 84R9255
AC-DC CONV, OPEN FRAME, 1 O/P, 151.2W, 6.3A, 24V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Product Range:ZWS-BAF Series; Height:42.164mm RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 151.2W, 6.3A, 24V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Product Range:ZWS-BAF Series; Height:42.164mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZWS150BAF-24/L 84R9255
Product Name AC-DC Power Supplies Ac-Dc Conv, Open Frame, 1 O/p, 151.2W, 6.3A, 24V; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802S-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-2kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS400M-15 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 203S-20kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details