TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS150BAF-24/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS150BAF-24/CO2 is a 150W single-output AC-DC power supply with a 24V output, designed for industrial applications requiring high reliability and long operational life. It features convection cooling, double-sided PCB coating, and operates from an 85 to 265 Vac input range with 47 to 63 Hz frequency. Output ripple and noise are capped at 180 mV, with an efficiency of 88% at 100 Vac and 90% at 200 Vac. Overcurrent and overvoltage protections are active, with no minimum load required. The open-frame unit measures 160 x 75 x 37 mm and weighs 390 g. It meets IEC/UL/CSA/EN62368-1, EN55032-B, and IEC61000-6-2 safety and immunity standards, and carries a five-year warranty. Electrolytic capacitors are rated for up to 10 years of field life at conservative temperatures.

Datasheet Summary
Powered by GS/AI

The ZWS150BAF-24/CO2 is a 150W single-output AC-DC power supply with a 24V output, designed for industrial applications requiring high reliability and long operational life. It features convection cooling, double-sided PCB coating, and operates from an 85 to 265 Vac input range with 47 to 63 Hz frequency. Output ripple and noise are capped at 180 mV, with an efficiency of 88% at 100 Vac and 90% at 200 Vac. Overcurrent and overvoltage protections are active, with no minimum load required. The open-frame unit measures 160 x 75 x 37 mm and weighs 390 g. It meets IEC/UL/CSA/EN62368-1, EN55032-B, and IEC61000-6-2 safety and immunity standards, and carries a five-year warranty. Electrolytic capacitors are rated for up to 10 years of field life at conservative temperatures.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS150BAF-24/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS150BAF-24/CO2
AC-DC Power Supplies ZWS150BAF-24/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac-Dc Conv, Enclosed, 1 O/p, 150W, 6.3A, 24V; No. Of Outputs Tdk-Lambda - 84R9254 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Enclosed, 1 O/p, 150W, 6.3A, 24V; No. Of Outputs Tdk-Lambda
84R9254
Ac-Dc Conv, Enclosed, 1 O/p, 150W, 6.3A, 24V; No. Of Outputs Tdk-Lambda 84R9254
AC-DC CONV, ENCLOSED, 1 O/P, 150W, 6.3A, 24V; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series RoHS Compliant: Yes

AC-DC CONV, ENCLOSED, 1 O/P, 150W, 6.3A, 24V; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZWS150BAF-24/CO2 84R9254
Product Name AC-DC Power Supplies Ac-Dc Conv, Enclosed, 1 O/p, 150W, 6.3A, 24V; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CSS500-36/TI - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 152A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303L-4kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS60M-48/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers