The ZWS150BAF-15 is a 150W single-output AC-DC power supply with a 15V output, designed for industrial applications requiring high reliability and long field life. It operates from an input voltage range of 85-265Vac, supports convection cooling, and meets EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. It includes overcurrent and overvoltage protection, with efficiency of 86% at 100Vac and 89% at 200Vac. The open-frame model measures 160 x 75 x 37mm and weighs 390g. It is rated for operation from -10°C to +70°C with linear derating from 100% to 70% load between 60°C and 70°C. The unit features a 5-year warranty and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, ENCLOSED, 1 O/P, 150W, 10A, 15V; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:42.164mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS150BAF-15/A | 84R9248 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Enclosed, 1 O/p, 150W, 10A, 15V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |