The ZWS10B-5/A is a 10W, single-output AC-DC power supply in the ZWS-B series, designed for industrial applications requiring high reliability and long operational life. It delivers a 5V output with a 2A current capacity and features convection cooling, a 5-year warranty, and 10-year electrolytic capacitor lifespan. The unit is packaged in an L-bracket and cover configuration, measuring 73.5 x 50 x 22 mm for open-frame variants. It operates from 85 to 265 VAC input, complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC DC Converters Output Input
POWER SUPPLY, AC-DC, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWS10B-5/A | 285-ZWS10B-5/A-ND | 69AC4504 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 5V, 2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | 10 Year e-cap Lifetime | ||
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |