The ZWS10B-15/CO2 is a 10W single-output AC-DC power supply from the ZWS-B series, designed for high-reliability industrial applications requiring extended field life and convection cooling. It provides a 15V output with a voltage adjustment range of 13.5 to 16.5V and a maximum output current of 0.7A. The unit features double-sided PCB coating (CO2 option), an open-frame mechanical configuration, and dimensions of 73.5 x 50 x 22 mm. It operates from 85 to 265Vac input, supports an operating temperature range of -10 to +70°C with derating above 50°C, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS10B-15/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | 10 Year e-cap Lifetime |
| Operating Temperature | -10 to 70 C (14 to 158 F) |