The ZWS100BAF-5/CO2 is a 100W single-output AC-DC power supply from the ZWS-BAF series, designed for industrial applications requiring high reliability and long operational life. It provides a 5V output with an adjustable range of 4.5 to 5.5V and supports a maximum output current of 20A. The unit is convection-cooled, features double-sided PCB coating, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. It operates from an input range of 85 to 265Vac, has a 5-year warranty, and achieves an efficiency of 84% at 100Vac and 86% at 200Vac. The open-frame dimensions are 155 x 62 x 33 mm, with a typical weight of 290g. Overcurrent and overvoltage protections are configurable, and remote on/off is not available on this model. The operating temperature range is -10°C to +70°C with derating above 50°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame, Conformal Coated AC DC Converters 1 Output 5V 20A 85 ~ 265 VAC Input
AC-DC CONV, ENCLOSED, 1 O/P, 100W, 20A, 5V; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:5V; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series; Height:33.02mm; Length:154.94mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ZWS100BAF-5/CO2 | ZWS100BAF-5/CO2-ND | 84R9239 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Conv, Enclosed, 1 O/p, 100W, 20A, 5V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | ||
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | Power Factor Correction | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |