The ZWS100BAF-48 is a 100W single-output AC-DC power supply designed for industrial applications requiring high reliability. It provides a fixed 48V output with a maximum ripple and noise of 240mV and an efficiency of 88% at 100Vac and 90% at 200Vac. Available in an open-frame configuration, it measures 155 x 62 x 33mm and weighs 290g. The unit operates from an input range of 85-265Vac at 47-63Hz and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS100BAF-48/FV |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled |
| Operating Temperature | -10 to 70 C (14 to 158 F) |