The ZWS100BAF-24/R is a 100W single-output AC-DC power supply from the ZWS-BAF series, designed for industrial applications requiring high reliability. It delivers a 24V output with a 21.6 to 26.4V adjustment range and 4.3A maximum current. Ripple and noise are 180mV, with typical efficiency of 87% at 100Vac and 89% at 200Vac. Input operates from 85 to 265Vac, 47 to 63Hz, with convection cooling. It includes an optional remote on/off function. The open-frame unit measures 155 x 62 x 33mm and weighs 290g. It complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONV, OPEN FRAME, 1 O/P, 103.2W, 4.3A, 24V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:4.3A; Product Range:ZWS-BAF Series; Height:33.02mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS100BAF-24/R | 84R9226 |
| Product Name | AC-DC Power Supplies | Ac-Dc Conv, Open Frame, 1 O/p, 103.2W, 4.3A, 24V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |