TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS100BAF-24/FV

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS100BAF-24 is a 100W single-output AC-DC power supply designed for industrially demanding applications requiring high reliability and long operational life. It provides a 24V output with an output voltage range of 21.6 to 26.4V and delivers up to 4.3A at typical efficiencies of 87% at 100Vac and 89% at 200Vac. Ripple and noise are specified at 180mV. The unit operates from an input range of 85-265Vac at 47-63Hz and supports convection cooling with an operating temperature range of -10°C to +70°C, derating linearly from 100% to 40% load between 45°C and 70°C. It features over-current and over-voltage protection, complies with IEC/UL/CSA/EN62368-1 and EN50178 (OVC II), and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The open-frame model measures 155 x 62 x 33 mm and weighs 290g. A 5-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The ZWS100BAF-24 is a 100W single-output AC-DC power supply designed for industrially demanding applications requiring high reliability and long operational life. It provides a 24V output with an output voltage range of 21.6 to 26.4V and delivers up to 4.3A at typical efficiencies of 87% at 100Vac and 89% at 200Vac. Ripple and noise are specified at 180mV. The unit operates from an input range of 85-265Vac at 47-63Hz and supports convection cooling with an operating temperature range of -10°C to +70°C, derating linearly from 100% to 40% load between 45°C and 70°C. It features over-current and over-voltage protection, complies with IEC/UL/CSA/EN62368-1 and EN50178 (OVC II), and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The open-frame model measures 155 x 62 x 33 mm and weighs 290g. A 5-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS100BAF-24/FV - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS100BAF-24/FV
AC-DC Power Supplies ZWS100BAF-24/FV
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number ZWS100BAF-24/FV
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-1KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 102A-2KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details