TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS100BAF-15/R

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS100BAF-15/R is a 100W single-output AC-DC power supply from the ZWS-BAF series, designed for high-reliability industrial applications with convection cooling and a 5-year warranty. It provides a 15V output with an adjustable range of 13.5 to 16.5V and a maximum ripple and noise of 180mV. The unit supports optional remote on/off functionality, as indicated by the "/R" suffix, and operates from an input range of 85 to 265VAC at 47 to 63Hz. It meets IEC/UL/CSA/EN62368-1, EN55011, EN55032-B, FCC-B, and VCCI-B standards, with immunity to ESD, surges, and conducted disturbances per IEC61000-4-2, -4-3, -4-4, -4-5, and -4-6. The open-frame model measures 155 x 62 x 33mm and weighs 290g, with an efficiency of 86% at 100VAC and 88% at 200VAC. Operating temperature is -10 to +70°C with derating above 50°C, and it is rated for 3,000m altitude.

Datasheet Summary
Powered by GS/AI

The ZWS100BAF-15/R is a 100W single-output AC-DC power supply from the ZWS-BAF series, designed for high-reliability industrial applications with convection cooling and a 5-year warranty. It provides a 15V output with an adjustable range of 13.5 to 16.5V and a maximum ripple and noise of 180mV. The unit supports optional remote on/off functionality, as indicated by the "/R" suffix, and operates from an input range of 85 to 265VAC at 47 to 63Hz. It meets IEC/UL/CSA/EN62368-1, EN55011, EN55032-B, FCC-B, and VCCI-B standards, with immunity to ESD, surges, and conducted disturbances per IEC61000-4-2, -4-3, -4-4, -4-5, and -4-6. The open-frame model measures 155 x 62 x 33mm and weighs 290g, with an efficiency of 86% at 100VAC and 88% at 200VAC. Operating temperature is -10 to +70°C with derating above 50°C, and it is rated for 3,000m altitude.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS100BAF-15/R - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS100BAF-15/R
AC-DC Power Supplies ZWS100BAF-15/R
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac-Dc Conv, Open Frame, 1 O/p, 100.5W, 6.7A, 15V; No. Of Outputs Tdk-Lambda - 84R9221 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 100.5W, 6.7A, 15V; No. Of Outputs Tdk-Lambda
84R9221
Ac-Dc Conv, Open Frame, 1 O/p, 100.5W, 6.7A, 15V; No. Of Outputs Tdk-Lambda 84R9221
AC-DC CONV, OPEN FRAME, 1 O/P, 100.5W, 6.7A, 15V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Product Range:ZWS-BAF Series; Height:33.02mm; Input Voltage VAC:85V to 265V RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 100.5W, 6.7A, 15V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Product Range:ZWS-BAF Series; Height:33.02mm; Input Voltage VAC:85V to 265V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZWS100BAF-15/R 84R9221
Product Name AC-DC Power Supplies Ac-Dc Conv, Open Frame, 1 O/p, 100.5W, 6.7A, 15V; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CSS65A-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
High Voltage Power Supplies - 303L-50kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS200M-48/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers