TDK-Lambda Americas Inc. AC DC Converters ZWS100AF-5

Description
Open Frame AC DC Converters 1 Output 5V 20A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 20A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-ZWS100AF-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZWS100AF-5-ND
AC DC Converters 285-ZWS100AF-5-ND
Open Frame AC DC Converters 1 Output 5V 20A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 5V 20A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Single Output; 5 V (Nom.); 30 A (Max.) Output; 47 to 63 Hz - 70176996 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 5 V (Nom.); 30 A (Max.) Output; 47 to 63 Hz
70176996
Power Supply, Single Output; 5 V (Nom.); 30 A (Max.) Output; 47 to 63 Hz 70176996
ZWS-AF Series Linear Single Output Power Supply +⁄- 10% output voltage range Lambda's Two-Year Warranty Wide Range AC Input — 85-265 VAC Power Factor and Harmonic Correction Input Transient Protection ±10% Output Adjustment Worldwide Safety Agency Approvals 200% Peak Current Available Class B EMI Cover Options Available (“/A” Suffix)

ZWS-AF Series Linear Single Output Power Supply

  • +⁄- 10% output voltage range
  • Lambda's Two-Year Warranty
  • Wide Range AC Input — 85-265 VAC
  • Power Factor and Harmonic Correction
  • Input Transient Protection
  • ±10% Output Adjustment
  • Worldwide Safety Agency Approvals
  • 200% Peak Current Available
  • Class B EMI
  • Cover Options Available (“/A” Suffix)
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-ZWS100AF-5-ND 70176996
Product Name AC DC Converters Power Supply, Single Output; 5 V (Nom.); 30 A (Max.) Output; 47 to 63 Hz
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
Features Power Factor Correction Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 265.0 volts 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP30-440 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 13300 watts
View Details